DLA - SMD-5962-87772

MICROCIRCUITS, DIGITAL, BIPOLAR, REGISTERED TRANSCEIVER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 25 May 1988
Status: active
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 2952A 8-bit registered transceiver, bidirectional I/O ports, noninverting 02 2953A 8-bit registered transceiver, bidirectional I/O ports, inverting

The case outline shall be as designated in appendix C of MIL-N-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC output current into outputs - - - - - - - - - - - - - - 30 mA DC input current - - - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Maximum power dissipation (PD) - - - - - - - - - - - - - - 1.1 W 1/ Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, function-to-case (θJC) - - - - - - - - See MIL-N-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-87772
May 25, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR, REGISTERED TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement