ULSE - UL 87A

Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85)

active
Buy Now
Organization: ULSE
Publication Date: 31 May 2024
Status: active
scope:

1.1 These requirements apply to power-operated dispensing devices, rated 600 V ac or less, for use with motor fuels. Motor fuels, as defined by these requirements, include one or more of the fuels described in 2.

1.2 Dispensing devices covered by these requirements are intended for use with one or more of the following:

  1. a) Gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814;
  2. b) Gasoline/ethanol blends with nominal ethanol concentrations up to 25 percent ethanol (E25), consisting of gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814, when blended with denatured fuel ethanol formulated to be consistent with the Standard Specification for Denatured Fuel Ethanol for Blending with Gasoline for Use as Automotive Spark-Ignition Engine Fuel, ASTM D4806; or
  3. c) Gasoline/ethanol blends with nominal ethanol concentrations above 25 percent formulated in accordance with the Standard Specifications in item (b) or formulated in accordance with the Standard Specification for Ethanol Fuel Blends for Flexible-Fuel Automotive Spark-Ignition Engines, ASTM D5798, as applicable.

1.3 Requirements for the installation and use of dispensing devices are included in the Code for Motor Fuel Dispensing Facilities and Repair Garages, ANSI/NFPA 30A, and the National Electrical Code, ANSI/NFPA 70.

1.4 These requirements apply to wiring methods used to install or interconnect such control equipment when the equipment is located directly on or within the housing of the dispensing device.

1.5 These requirements do not apply to control equipment that may authorize, monitor, or interrupt operation of a power-operated dispensing device, nor other auxiliary equipment. These products would be covered under the Standard for Control Equipment for Use with Flammable Liquid Dispensing Devices, UL 1238.

1.6 These requirements do not cover dispensing devices for use with diesel fuel, biodiesel fuel, diesel/biodiesel fuel blends, fuel oil, or kerosene, which are covered in the Standard for Power-Operated Dispensing Devices for Diesel Fuel, Biodiesel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene and Fuel Oil, UL 87B.

1.7 These requirements do not cover dispensing devices for use with LP-Gas, which are covered under the Standard for Power-Operated Dispensing Devices for LP-Gas, UL 495.

1.8 Products intended to be rated for use with gasoline or gasoline/ethanol blends or gasoline/isobutanol blends with nominal ethanolalcohol concentrations:

  1. a) Up to 25 percent (E0 - E25) shall be evaluated using the CE25a test fluid as the only applicable test fluid;
  2. b) Up to 40 percent (E0 - E40) shall be evaluated using both the CE25a and CE40a test fluid, or;
  3. c) Up to 85 percent shall be evaluated using both the CE25a and the CE85a test fluids.; or
  4. d) Up to 16 percent (CiBu0 - CiBu16) shall be evaluated using the CiBu20a test fluid as the only applicable test fluid.

Document History

UL 87A
May 31, 2024
Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85)
1.1 These requirements apply to power-operated dispensing devices, rated 600 V ac or less, for use with motor fuels. Motor fuels, as defined by these requirements, include one or more of the fuels...
May 31, 2024
Dispositifs de distribution à commande électrique pour l'essence et les mélanges essence/éthanol avec des concentrations nominales d'éthanol allant jusqu'à 85 pour cent (E0 - E85)
1.1 These requirements apply to power-operated dispensing devices, rated 600 V ac or less, for use with motor fuels. Motor fuels, as defined by these requirements, include one or more of the fuels...
Advertisement