ULSE - UL 87B

Dispositifs de distribution pour le carburant diesel, le carburant biodiesel, les mélanges diesel/biodiesel avec des concentrations nominales de biodiesel jusqu'à 20 % (B20), le kérosène et le mazout

active
Buy Now
Organization: ULSE
Publication Date: 31 May 2024
Status: active
scope:

1.1 These requirements apply to power-operated dispensing devices, rated 600 V ac or less, for use with fuels. Fuels, as defined by these requirements, include one or more of the fuels described in 2.

1.2 Dispensing devices covered by these requirements are intended for use with one or more of the following:

  1. a) Diesel fuel, which includes renewable diesel and diesel fuel/biodiesel blends with nominal biodiesel concentrations up to and including 5 percent (B0 - B5) formulated in accordance with the Standard Specification for Diesel Fuel Oils, ASTM D975.
  2. b) Diesel/biodiesel, renewable diesel/biodiesel blends, with nominal biodiesel concentrations from 5 percent up to 20 percent (B6 - B20) formulated in accordance with the Standard Specification for Diesel Fuel Oil, Biodiesel Blends (B6 - B20), ASTM D7467.
  3. c) Biodiesel (B99.9/B100) formulated in accordance with the Standard Specification for Biodiesel Fuel Blend Stock (B100) for Middle Distillate Fuels, ASTM D6751.
  4. d) Kerosene formulated in accordance with the Standard Specification for Kerosine, ANSI/ASTM D3699.
  5. e) Fuel Oil (heating oil) formulated in accordance with the Standard Specification for Fuel Oils, ASTM D396.

1.3 Requirements for the installation and use of dispensing devices are included in the Code for Motor Fuel Dispensing Facilities and Repair Garages, ANSI/NFPA 30A, and the National Electrical Code, ANSI/NFPA 70.

1.4 These requirements apply to wiring methods used to install or interconnect such control equipment when the equipment is located directly on or within the housing of the dispensing device.

1.5 These requirements do not apply to control equipment that may authorize, monitor, or interrupt operation of a power-operated dispensing device, nor other auxiliary equipment. These products would be covered under the Standard for Control Equipment for Use with Flammable Liquid Dispensing Devices, UL 1238.

1.6 These requirements do not cover dispensing devices for use with gasoline or gasoline/ethanol blends of any concentration. These dispensing devices are covered under the Standard for Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 87A.

1.7 These requirements do not cover dispensing devices for use with LP-Gas, which are covered under the Standard for Power-Operated Dispensing Devices for LP-Gas, UL 495.

1.8 These requirements do not cover equipment intended for diesel/biodiesel blends with a biodiesel concentration between B20 and B99.9/B100.

Document History

May 31, 2024
Power-Operated Dispensing Devices for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel Oil
1.1 These requirements apply to power-operated dispensing devices, rated 600 V ac or less, for use with fuels. Fuels, as defined by these requirements, include one or more of the fuels described in...
UL 87B
May 31, 2024
Dispositifs de distribution pour le carburant diesel, le carburant biodiesel, les mélanges diesel/biodiesel avec des concentrations nominales de biodiesel jusqu'à 20 % (B20), le kérosène et le mazout
1.1 These requirements apply to power-operated dispensing devices, rated 600 V ac or less, for use with fuels. Fuels, as defined by these requirements, include one or more of the fuels described in...
Advertisement