ULSE - UL 123

Oxy-Fuel Gas Torches

active
Buy Now
Organization: ULSE
Publication Date: 11 July 2024
Status: active
scope:

Oxy-Fuel Gas Torches

UL 123

1.1 These requirements cover oxy-fuel gas torches used in operations such as welding, cutting, heating, scarfing, powder cutting, or other allied processes.

1.2 These requirements do not apply to metal-spraying torches.
1.2 revised December 20, 2007

1.3 A product that contains features, characteristics, components, materials, or systems new or different from those covered by the requirements in this standard, and that involves a risk of fire or of electric shock or injury to persons shall be evaluated using appropriate additional component and end-product requirements to maintain the level of safety as originally anticipated by the intent of this standard. A product whose features, characteristics, components, materials, or systems conflict with specific requirements or provisions of this standard does not comply with this standard. Revision of requirements shall be proposed and adopted in conformance with the methods employed for development, revision, and implementation of this standard.

Document History

UL 123
July 11, 2024
Oxy-Fuel Gas Torches
Oxy-Fuel Gas Torches UL 123 1.1 These requirements cover oxy-fuel gas torches used in operations such as welding, cutting, heating, scarfing, powder cutting, or other allied processes. 1.2 These...
Advertisement