ULSE - UL 147B

Nonrefillable (Disposable) Type Metal Container Assemblies for Butane

active
Buy Now
Organization: ULSE
Publication Date: 18 July 2024
Status: active
scope:

1.1 These requirements cover nonrefillable (disposable) aerosol type metal container assemblies, charged with a commercial grade hydrocarbon fuel gas (primarily butane), constructed, charged, and marked in accordance with Code of Federal Regulations, Title 49, Specification 2P or 2Q.

1.2 Nonrefillable type metal container assemblies covered by these requirements are used with equipment for such purposes as, but not limited to, camping, cooking, heating, lighting, soldering, or brazing, and as covered in the following standards:

  1. a) Liquefied Petroleum Gas Code, NFPA 58.
  2. b) Standard for Hand-Held Torches for Fuel Gases, UL 147.

1.3 These requirements do not cover DOT 39 specification cylinder assemblies covered by the requirements in the Standard for Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies, UL 147A.

Document History

UL 147B
July 18, 2024
Nonrefillable (Disposable) Type Metal Container Assemblies for Butane
1.1 These requirements cover nonrefillable (disposable) aerosol type metal container assemblies, charged with a commercial grade hydrocarbon fuel gas (primarily butane), constructed, charged, and...
Advertisement