ULSE - UL 193

Soupapes d'alarme pour service de protection contre les incendies

active
Buy Now
Organization: ULSE
Publication Date: 2 August 2024
Status: active
scope:

Alarm Valves for Fire-Protection Service

UL 193

1.1 These requirements cover alarm valves for use in automatic wet-pipe sprinkler systems for fire-protection service. Alarm valves covered by these requirements are of either the variable- or constant-pressure type and are of the swing-check pattern. Ordinarily, variable-pressure alarm valves are acceptable for constant-pressure service without alteration; however, in some designs, that part of the device having to do with the delaying of alarms may be omitted.

1.2 Alarm valves covered by these requirements include the sizes 1 - 12 inches, inclusive.

1.3 Alarm valves covered by these requirements are intended for installation and use in accordance with the Standard for the Installation of Sprinkler Systems, NFPA 13.

Document History

August 2, 2024
Alarm Valves for Fire-Protection Service
Alarm Valves for Fire-Protection Service UL 193 1.1 These requirements cover alarm valves for use in automatic wet-pipe sprinkler systems for fire-protection service. Alarm valves covered by these...
UL 193
August 2, 2024
Soupapes d'alarme pour service de protection contre les incendies
Alarm Valves for Fire-Protection Service UL 193 1.1 These requirements cover alarm valves for use in automatic wet-pipe sprinkler systems for fire-protection service. Alarm valves covered by these...
Advertisement