ULSE - ULC 2443

Flexible Sprinkler Hose with Fittings for Fire Protection Service

active
Buy Now
Organization: ULSE
Publication Date: 26 August 2024
Status: active
scope:

1.1 This Standard covers flexible sprinkler hose with fittings intended for direct connection to fire sprinklers in installations requiring a flexible attachment to the sprinkler system piping such as clean rooms, suspended ceilings, and exhaust ducts.

1.2 The products covered by this Standard are intended for use in sprinkler systems installed in accordance with the Standard for Installation of Sprinkler Systems, NFPA 13; Standard for the Installation of Sprinkler Systems in Residential Occupancies Up to Four Stories in Height, NFPA 13R; and Standard for the Installation of Sprinkler Systems in One- and Two-Family Dwellings and Mobile Homes, NFPA 13D.

Document History

ULC 2443
August 26, 2024
Flexible Sprinkler Hose with Fittings for Fire Protection Service
1.1 This Standard covers flexible sprinkler hose with fittings intended for direct connection to fire sprinklers in installations requiring a flexible attachment to the sprinkler system piping such...
August 26, 2024
Les tuyaux d'arrosage flexibles avec raccords pour les services de protection contre les incendies
1.1 This Standard covers flexible sprinkler hose with fittings intended for direct connection to fire sprinklers in installations requiring a flexible attachment to the sprinkler system piping such...
Advertisement