ASTM International - ASTM A192/A192M-24

Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2024
Status: active
Page Count: 3
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification2 covers minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service.

1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/2 in. to 7 in. [12.7 to 177.8 mm] outside diameter and 0.085 to 1.000 in. [2.2 to 25.4 mm], inclusive, in minimum wall thickness. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.

1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] inside diameter or 0.015 in. [0.4 mm] thickness.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This guide covers standard specifications for minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service. The steel shall conform to the required... View More

Document History

ASTM A192/A192M-24
May 1, 2024
Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service
1.1 This specification2 covers minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this...
November 1, 2017
Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service
1.1 This specification2 covers minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this...
September 1, 2012
Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service
1.1 This specification2 covers minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this...
November 1, 2007
Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service
1.1 This specification covers minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this...
September 10, 2002
Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service
1.1 This specification covers minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this...
December 15, 1991
Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service
1.1 This specification covers minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this...
December 15, 1991
Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service
1.1 This specification covers minimum-wall-thickness, seamless carbon steel boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this...
Advertisement