ASTM International - ASTM A227/A227M-24

Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2024
Status: active
Page Count: 4
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs, rings, and wire forms that are not subject to high stress or requiring high fatigue properties.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs that are not subject to high stress or requiring... View More

Document History

ASTM A227/A227M-24
March 1, 2024
Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
1.1 This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs, rings, and wire forms that are not subject to...
September 1, 2017
Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
1.1 This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs, rings, and wire forms that are not subject to...
March 15, 2017
Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
1.1 This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs that are not subject to high stress or...
Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs that are not subject to high stress or requiring...
March 1, 2006
Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs that are not subject to high stress or requiring...
Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
1.1 This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs that are not subject to high stress or...
March 10, 1999
Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
1.1 This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs that are not subject to high stress or...
Advertisement