ASTM International - ASTM A290/A290M-26

Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2026
Status: active
Page Count: 4
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers normalized and tempered, and quenched and tempered, carbon and alloy steel forged or rolled rings for reduction gears.

1.2 Several grades and classes of steel are covered as follows:

1.2.1 Grade 1, Classes A and B, and Grade 2, Classes C and D, are carbon steel.

1.2.2 Grade 3, Classes E and F, Grade 4, Classes G, H, I, J, K and L, Grade 5, Classes M and P, and Grade 6, Class T, are alloy steel.

1.2.3 All grades and classes are considered weldable under proper conditions. Welding techniques are of fundamental importance and it is pre-supposed that welding procedure and inspection will be in accordance with proper methods for the class of material used.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification deals with normalized and tempered, and quenched and tempered, carbon and alloy steel forged or rolled rings for reduction gears. The grades and classes of steels covered here... View More

Document History

ASTM A290/A290M-26
April 1, 2026
Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
1.1 This specification covers normalized and tempered, and quenched and tempered, carbon and alloy steel forged or rolled rings for reduction gears. 1.2 Several grades and classes of steel are...
March 1, 2021
Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
1.1 This specification covers normalized and tempered, and quenched and tempered, carbon and alloy steel forged or rolled rings for reduction gears. 1.2 Several grades and classes of steel are...
May 1, 2016
Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
1.1 This specification covers normalized and tempered, and quenched and tempered, carbon and alloy steel forged or rolled rings for reduction gears. 1.2 Several grades and classes of steel are...
Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
1.1 This specification covers normalized and tempered, and quenched and tempered, carbon and alloy steel forged or rolled rings for reduction gears. 1.2 Several grades and classes of steel are...
April 1, 2010
Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
This specification deals with normalized and tempered, and quenched and tempered, carbon and alloy steel forged or rolled rings for reduction gears. The grades and classes of steels covered here are:...
September 1, 2005
Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
This specification deals with normalized and tempered, and quenched and tempered, carbon and alloy steel forged or rolled rings for reduction gears. The grades and classes of steels covered here are:...
Advertisement