ASTM International - ASTM A319-71(2024)

Standard Specification for Gray Iron Castings for Elevated Temperatures for Non-Pressure-Containing Parts

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2024
Status: active
Page Count: 2
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts, firebox parts, ingot molds, glass molds, caustic pots, and metal melting pots.

Note 1: This specification is general, covering cast irons normally used for the above types of service, at temperatures as high as 1400?°F (760?°C). It is not intended to imply that all three classes are suitable throughout this entire temperature range without regard to actual service stresses. Some are suitable for long service at the lower temperatures only, unless low stresses are involved.

1.2 The three classes of gray iron covered by this specification are as follows:

1.2.1 Class I, possessing superior resistance to thermal shock,

1.2.2 Class II, possessing average resistance to thermal shock and a moderately good tensile strength (tensile strengths above 30?000 psi (207 MPa) may be expected), and

1.2.3 Class III, possessing a higher tensile strength than either Class I or II (tensile strengths as high as 40?000 psi (276?MPa) may be expected).

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers gray iron castings exposed to elevated temperatures for non-pressure containing parts such as grate bars, stoker links, stoker parts, oil still furnace parts, firebox... View More

Document History

ASTM A319-71(2024)
October 1, 2024
Standard Specification for Gray Iron Castings for Elevated Temperatures for Non-Pressure-Containing Parts
1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts,...
May 1, 2020
Standard Specification for Gray Iron Castings for Elevated Temperatures for Non-Pressure-Containing Parts
1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts,...
November 1, 2015
Standard Specification for Gray Iron Castings for Elevated Temperatures for Non-Pressure Containing Parts
1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts,...
March 1, 2011
Standard Specification for Gray Iron Castings for Elevated Temperatures for Non-Pressure Containing Parts
1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts,...
October 1, 2006
Standard Specification for Gray Iron Castings for Elevated Temperatures for Non-Pressure Containing Parts
1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts,...
January 1, 2001
Standard Specification for Gray Iron Castings for Elevated Temperatures for Non-Pressure Containing Parts
1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts,...
January 1, 2001
Standard Specification for Gray Iron Castings for Elevated Temperatures for Non-Pressure Containing Parts
1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts,...
Advertisement