ASTM International - ASTM A494/A494M-24
Standard Specification for Castings, Nickel and Nickel Alloy
| Organization: | ASTM International |
| Publication Date: | 1 May 2024 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel, nickel-copper, nickel-copper-silico
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers nickel, nickel-copper, nickel-copper-silico
Document History