ASTM International - ASTM A522/A522M-26
Standard Specification for Forged or Rolled 8 and 9% Nickel Alloy Steel Flanges, Fittings, Valves, and Parts for Low-Temperature Service
| Organization: | ASTM International |
| Publication Date: | 1 February 2026 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
1.1 This specification covers 8 and 9 % nickel-alloy steel forged or rolled flanges, fittings, valves, and parts intended for use in welded pressure vessels for low-temperature service. The specification is applicable to forgings with maximum section thickness of 3 in. [76 mm] in the double normalized and tempered condition and 5 in. [127 mm] in the quenched and tempered condition. Forgings under this specification are intended for service at operating temperatures not lower than −320 °F [−196 °C] for Type I or −275 °F [−171 °C] for Type II or higher than 250 °F [121 °C].
1.2 Material under this specification is available in two types having different chemical compositions as follows:
| Type | Nominal Nickel Content, % |
| I II | 9 8 |
1.3 This specification is expressed in both inch-pound units and SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the 8 and 9% nickel-alloy steel forged or rolled flanges, fittings, valves, and parts intended for use in welded pressure vessels for low-temperature service. Two types... View More
Document History