ASTM International - ASTM A597/A597M-14(2024)
Standard Specification for Cast Tool Steel
| Organization: | ASTM International |
| Publication Date: | 15 August 2024 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers tool steel castings having chemical compositions similar to those of the standard wrought grades.
1.2 Several grades are covered and are designated by chemical composition shown in Table 1.
| Composition, % | ||||||
| Grade | CS-7 | CH-12 | CH-13 | CD-51 | ||
| Element | UNS | T91907 | ||||
| Carbon | 0.45-0.55 | 0.30-0.40 | 0.30-0.42 | 0.85-1.00 | ? | |
| Manganese | 0.40-0.80 | 0.75 max | 0.75 max | 1.00-1.30 | ||
| Silicon | 0.60-1.00 | 1.50 max | 1.50 max | 1.50 max | ||
| Sulfur | 0.03 max | 0.03 max | 0.03 max | 0.03 max | ||
| Phosphorus | 0.03 max | 0.03 max | 0.03 max | 0.03 max | ||
| Chromium | 3.00-3.50 | 4.75-5.75 | 4.75-5.75 | 0.40-1.00 | ||
| Molybdenum | 1.20-1.60 | 1.25-1.75 | 1.25-1.75 | ... | ||
| Vanadium | ... | 0.20-0.50 | 0.75-1.20 | 0.30 max | ||
| Cobalt | ... | ... | ... | ... | ||
| Tungsten | ... | 1.00-1.70 | ... | 0.40-0.60 | ||
| Nickel | ... | ... | ... | ... | ||
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined. Inch-pound units are applicable to material ordered to Specification A597 and SI units for material ordered to A597M.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers tool steel compositions appropriate for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting. Grades of the tool... View More
Document History