ASTM International - ASTM A646/A646M-24
Standard Specification for Premium Quality Alloy Steel Blooms and Billets for Aircraft and Aerospace Forgings
| Organization: | ASTM International |
| Publication Date: | 1 May 2024 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Steels): | 49.025.10 |
scope:
1.1 This specification covers premium quality alloy steel semifinished rolled or forged blooms and billets for reforging into critical parts such as aircraft landing-gear forgings.
1.2 Blooms and billets, hereinafter referred to as blooms, are semifinished steel products, hot rolled or forged to approximate cross-sectional dimensions. Blooms may be square, round, hexagonal, octagonal, or rectangular in section. For the purposes of this specification, minimum bloom section size will be 16 in.2 [103 cm2].
1.3 This specification covers three basic classifications of steel:
1.3.1 Class I-Vacuum-induction melted or consumable-electrode
1.3.2 Class II-Air-melted vacuum-degassed.
1.3.3 Class III-Air-melted electric furnace ladle refined and vacuum-degassed.
1.4 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standard. Within the text and tables, the SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.
1.5 Unless the order specifies the applicable "M" specification the material shall be furnished to the inch-pound units.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification deals with the standard requirements for premium quality alloy steel semifinished rolled or forged blooms and billets for reforging into aircraft and aerospace critical parts... View More
Document History