ASTM International - ASTM A677-16(2023)
Standard Specification for Nonoriented Electrical Steel Fully Processed Types
| Organization: | ASTM International |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers the detailed requirements to which flat-rolled nonoriented fully processed electrical steel shall conform.
1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50?Hz and 60 Hz) applications in magnetic devices. Desirable core-loss and permeability characteristics are developed during mill processing, so additional heat treatment by the user is usually not necessary.
1.3 These nonoriented fully processed electrical steels are low-carbon, silicon-iron, or silicon-aluminum-iro
1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to customary (cgs-emu and inch-pound) units which are provided for information only and are not considered standard.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the standard requirements for flat-rolled nonoriented fully processed electrical steel intended primarily for commercial power frequency applications in magnetic devices.... View More
Document History