ASTM International - ASTM A684/A684M-24

Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2024
Status: inactive
Page Count: 9
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.300?in. [7.50 mm] or less in thickness and over 1/2 in. to 23?15/16 in. [12.5?mm to 600?mm] in width, inclusive. Strip products may be available in thicknesses greater than 0.300 in. [7.50?mm], widths 1/2 in. [12.5 mm] and narrower, or widths wider than 2315/16 in. (600?mm), however the tolerances are based on agreement between purchaser and supplier. The maximum of the specified carbon range is over 0.25?% to 1.35?%, inclusive. It is furnished in the following types as specified:

1.1.1 Soft spheroidized annealed high-carbon steel is intended for applications requiring maximum cold forming. It is normally produced to give the lowest maximum Rockwell hardness for each grade.

1.1.2 Soft annealed high-carbon steel is intended for applications requiring moderate cold forming. It is produced to a maximum Rockwell hardness.

1.1.3 Intermediate hardness high-carbon steel is intended for applications where cold forming is slight or a stiff, springy product is needed, or both. It is produced to specified Rockwell hardness ranges, the maximum being higher than obtained for the annealed type.

1.1.4 Full hard high-carbon steel is intended for flat applications. It is produced to minimum Rockwell hardness requirements, which vary with grade, microstructure and gauge. Full hard can be produced with either a pearlitic or spheroidized microstructure or a mixture of both. The minimum hardness should be established between the consumer and the producer.

1.2 This specification is applicable for orders in either inch-pound units or SI units.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 The tolerances in this specification are different than those in Specification A568/A568M and Specification A109/A109M.

1.5 For the purpose of determining conformance with this specification, values shall be rounded to the nearest unit in the right hand place of figures used in expressing the limiting values in accordance with the rounding method of Practice E29.

1.6 This specification is expressed in both inch-pound units and SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units. The metric portions of the tables herein list permissible variations in dimensions and mass (see Note 1) in SI (metric) units. The values listed are not exact conversions of the values listed in the inch-pound tables but instead are rounded or rationalized values. Conformance to SI tolerances is mandatory when the "M" specification is used.

Note 1: The term weight is used when inch-pound units are the standard. However, under SI the preferred term is mass.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers cold-rolled, high-carbon strip. The strip shall be furnished cold rolled spheroidized annealed, soft annealed, intermediate hardness, or full hard, as specified. The heat... View More

Document History

December 1, 2025
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.300?in. [7.50 mm] or less in thickness and over 1/2 in. to 23?15/16 in....
November 1, 2025
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.300?in. [7.50 mm] or less in thickness and over 1/2 in. to 23?15/16 in....
ASTM A684/A684M-24
October 15, 2024
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.300?in. [7.50 mm] or less in thickness and over 1/2 in. to 23?15/16 in....
May 1, 2017
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. [7.6 mm] or less in thickness and over 1/2 to 2315/16 in. [12.5...
November 1, 2015
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. [7.6 mm] or less in thickness and over 1/2 to 2315/16 in. [12.5...
October 1, 2014
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. [7.6 mm] or less in thickness and over 1/2 to 2315/16 in. [12.5...
May 1, 2012
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. [7.6 mm] or less in thickness and over ½ to 2315/16 in. [12.5...
October 1, 2010
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. [7.6 mm] or less in thickness and over ½ to 2315/16 in. [12.5...
May 1, 2010
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. [7.6 mm] or less in thickness and over ½ to 2315/16 in. [12.5...
October 1, 2008
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. [7.6 mm] or less in thickness and over ½ to 2315/16 in. [12.5...
October 1, 2006
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip. It is furnished in the following types as specified: 1.1.1 Soft spheroidized annealed high-carbon steel is intended for applications...
November 10, 2002
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip. It is furnished in the following types as specified: 1.1.1 Soft spheroidized annealed high-carbon steel is intended for applications...
September 10, 1998
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
1.1 This specification covers cold-rolled, high-carbon strip. It is furnished in the following types as specified: 1.1.1 Soft spheroidized annealed high-carbon steel is intended for applications...
Advertisement