ASTM International - ASTM A741-23

Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2023
Status: active
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers 3/4 and 1-in. (19 and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. The base metal shall be steel made by any process and shall be of such quality... View More

Document History

ASTM A741-23
October 1, 2023
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
1.1 This specification covers 3/4 and 1-in. (19 and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail. 1.2 Units—The values stated in inch-pound...
November 1, 2016
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. The base metal shall be steel made by any process and shall be of such quality...
November 1, 2011
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. The base metal shall be steel made by any process and shall be of such quality...
November 1, 2011
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. The base metal shall be steel made by any process and shall be of such quality...
May 1, 2009
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. The base metal shall be steel made by any process and shall be of such quality...
April 10, 2003
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. The base metal shall be steel made by any process and shall be of such quality...
April 10, 1998
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
1.1 This specification covers 3/4 and 1-in. (19 and 25-mm) zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. 1.2 The values stated in inch-pound units are to...
Advertisement