ASTM International - ASTM A805/A805M-26

Standard Specification for Steel, Flat Wire, Carbon, Cold-Rolled

active
Buy Now
Organization: ASTM International
Publication Date: 1 February 2026
Status: active
Page Count: 12
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers carbon steel flat wire in coils or cut lengths. Flat wire is classified as a cold-rolled section, rectangular in shape, 0.500 in. [12.7 mm] or less in width and under 0.250 in. [6.35 mm] in thickness.

1.2 Low-carbon steel flat wire is produced from steel compositions with a maximum carbon content of 0.25 % by cast or heat analysis.

1.3 Carbon spring steel flat wire is produced to a carbon range in which the specified or required maximum is over 0.25 % by cast or heat analysis.

1.3.1 Two types of carbon spring steel flat wire are produced:

1.3.1.1 Untempered cold-rolled carbon spring steel flat wire, produced to several desirable combinations of properties, and

1.3.1.2 Hardened and tempered carbon spring steel wire.

1.4 Definite application flat wire is a product developed for a specific application and may be specified only by size and descriptive name.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers carbon steel flat wire in coils or cut lengths. The steel materials shall be produced from rimmed, capped, semi-killed, hot-rolled or cold-rolled steel. The steel... View More

Document History

ASTM A805/A805M-26
February 1, 2026
Standard Specification for Steel, Flat Wire, Carbon, Cold-Rolled
1.1 This specification covers carbon steel flat wire in coils or cut lengths. Flat wire is classified as a cold-rolled section, rectangular in shape, 0.500 in. [12.7 mm] or less in width and under...
September 1, 2021
Standard Specification for Steel, Flat Wire, Carbon, Cold-Rolled
1.1 This specification covers carbon steel flat wire in coils or cut lengths. Flat wire is classified as a cold-rolled section, rectangular in shape, 0.500 in. [12.7 mm] or less in width and under...
Standard Specification for Steel, Flat Wire, Carbon, Cold-Rolled
1.1 This specification covers carbon steel flat wire in coils or cut lengths. Flat wire is classified as a cold-rolled section, rectangular in shape, 0.500 in. [12.7 mm] or less in width and under...
May 1, 2009
Standard Specification for Steel, Flat Wire, Carbon, Cold-Rolled
1.1 This specification covers carbon steel flat wire in coils or cut lengths. Flat wire is classified as a cold-rolled section, rectangular in shape, 0.500 in. [12.7 mm] or less in width and under...
Advertisement