ASTM International - ASTM A827/A827M-24
Standard Specification for Plates, Carbon Steel, for Forging and Similar Applications
| Organization: | ASTM International |
| Publication Date: | 15 August 2024 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers carbon steel plates, forging quality, intended for forging, quenching-and-temper
1.2 The plates are available in six grades, or chemical compositions.
1.3 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers carbon steel plates, intended for forging, quenching-and-temper
Document History