ASTM International - ASTM A835/A835M-10(2020)
Standard Specification for Sizes of Ferroalloys and Alloy Additives
| Organization: | ASTM International |
| Publication Date: | 1 March 2020 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Ferroalloys): | 77.100 |
scope:
1.1 This specification covers standard nominal sizes and size tolerances of screened ferroalloy and alloy additive products. This specification provides a range of sizes as referenced in all ASTM specifications for ferroalloys and alloy additives.
1.2 The sizes and tolerances allow for varying degrees of friability upon receipt of material since some attrition may be expected in transit, storage, and handling.
1.3 Specifications of sieve sizes used to define tolerances are listed in Specification E11. Representative procedures for evaluation of each lot are described in Test Methods A610. Refer to Appendix X1 for applicable sieve designations (see Table X1.1).
1.4 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.4.1 This specification is expressed in both inch-pound units and in SI units (within the text, the SI units are shown in brackets); however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers standards for sizes of screened ferroalloys and alloy additives. Products shall conform to specified nominal size, standard ordered size, maximum allowable oversize,... View More
Document History