ASTM International - ASTM A836/A836M-26

Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service

active
Buy Now
Organization: ASTM International
Publication Date: 1 February 2026
Status: active
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for glass-lined piping and pressure vessel service. Mechanical properties are certified on the basis of test material subjected to heat treatments to simulate glass-coating operations.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers non-standard titanium-stabilized carbon steel forgings, as-forged fittings, and valve components and parts for glass-lined piping and pressure vessel service. Materials... View More

Document History

ASTM A836/A836M-26
February 1, 2026
Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for glass-lined piping and pressure vessel service. Mechanical properties are certified on the basis of test...
November 1, 2020
Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for glass-lined piping and pressure vessel service. Mechanical properties are certified on the basis of test...
October 1, 2014
Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for glass-lined piping and pressure vessel service. Mechanical properties are certified on the basis of test...
October 1, 2013
Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for glass-lined piping and pressure vessel service. Mechanical properties are certified on the basis of test...
March 1, 2007
Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service
This specification covers non-standard titanium-stabilized carbon steel forgings, as-forged fittings, and valve components and parts for glass-lined piping and pressure vessel service. Materials...
May 10, 2002
Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for glass-lined piping and pressure vessel service. Mechanical properties are certified on the basis of test...
January 1, 2001
Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for glass-lined piping and pressure vessel service. Mechanical properties are certified on the basis of test...
January 1, 2001
Standard Specification for Titanium-Stabilized Carbon Steel Forgings for Glass-Lined Piping and Pressure Vessel Service
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for glass-lined piping and pressure vessel service. Mechanical properties are certified on the basis of test...
Advertisement