ASTM International - ASTM A895-89(2025)
Standard Specification for Free-Machining Stainless Steel Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 March 2025 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers hot-finished or cold-finished plate, sheet, and strip in the more commonly used types of stainless free machining steels designed especially for optimum machinability and for general corrosion and high temperature service. Stainless and heat-resisting plate, sheet, and strip, other than free-machining types, are covered in separate specifications.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers hot-finished or cold-finished plate, sheet, and strip in the more commonly used types of stainless free machining steels designed especially for optimum machinability and... View More
Document History