ASTM International - ASTM A1077/A1077M-26
Standard Specification for Structural Steel with Improved Yield Strength at High Temperature for Use in Buildings
| Organization: | ASTM International |
| Publication Date: | 1 April 2026 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
1.1 This specification covers alloy steel in bars, plates up to and including 4 in. [100 mm] in thickness and shapes of structural quality with improved yield strength at high temperature. Two grades, 36 [250] and 50 [345] are available for use in bolted or welded buildings or for general structural purposes. Class 2 requires a maximum yield to tensile ratio - this ratio is not required for Class 1.
1.2 When the steel is to be welded, a welding procedure suitable for the grade of steel and intended use or service is to be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.
1.3 This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either inch-pound units or SI units are to be regarded separately as standard. SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.4 The text of this specification contains notes or footnotes, or both, that provide explanatory material. Such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.
1.5 For structural products produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A6/A6M Section 11.4.2 apply.
1.6 Supplementary requirements are provided for use where additional testing or additional restrictions are required by the purchaser. Such requirements apply only when specified in the purchase order.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers alloy steel in bars, plates up to and including 4 in. [100 mm] in thickness and shapes of structural quality with improved yield strength at high temperature. It... View More
Document History