ASTM International - ASTM B211/B211M-23

Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2023
Status: active
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification2 covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2??[Table 3].

Note 1: Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

Note 2: The term cold finished is used to indicate the type of surface finish, sharpness of angles, and dimensional tolerances produced by drawing through a die.

Note 3: See Specification B221 [B221M] for aluminum and aluminum-alloy extruded bars, rods, wire, shapes, and tubes; and Specification B316/B316M for aluminum and aluminum-alloy rivet and cold-heading wire and rods.

1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1M. The equivalent UNS alloy designations shall be in accordance with Practice E527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers rolled or cold-finished aluminum and aluminum-alloy bar, rod, and wire and includes the following UNS alloy designations: A91060, A91100, A92011, A92014, A92017, A92024,... View More

Document History

ASTM B211/B211M-23
October 1, 2023
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
1.1 This specification2 covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2??[Table 3]. Note 1: Throughout this specification use of the term alloy...
January 1, 2019
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
1.1 This specification2 covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2  [Table 3]. Note 1: Throughout this specification use of the term alloy...
Advertisement