ASTM International - ASTM B352/B352M-26
Standard Specification for Zirconium and Zirconium Alloy Sheet, Strip, and Plate for Nuclear Application
| Organization: | ASTM International |
| Publication Date: | 1 July 2026 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Other products of non-ferrous metals): | 77.150.99 |
scope:
1.1 This specification covers hot- and cold-rolled zirconium and zirconium alloy sheet, strip, and plate.
1.2 One unalloyed and three alloys for use in nuclear applications are described.
1.3 The products covered in this specification include the following forms and sizes:
1.3.1 Sheet, 24 in. [600 mm] or more in width; under 0.187?in. [4.8?mm] in thickness,
1.3.2 Strip, less than 24 in. [600 mm] in width; under 0.187?in. [4.8?mm] in thickness, and
1.3.3 Plate, over 10 in. [250 mm] in width; 0.187?in. [4.8?mm] and over in thickness.
Note 1: Material over 0.187 in. [4.8 mm] in thickness and less than 10?in. [250?mm] wide is covered as bar in Specification B351/B351M.
1.4 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore each system must be used independently of the other. SI values cannot be mixed with inch-pound values.
1.5 The following precautionary caveat pertains only to the test method portions of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers hot- and cold-rolled zirconium and zirconium alloy sheet, strip, and plate.
Document History