ASTM International - ASTM B415-16(2025)
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
| Organization: | ASTM International |
| Publication Date: | 1 May 2025 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes in sizes 0.2043?in. to 0.0808 in. incl (4?AWG to 12?AWG) (Note 1). This specification does not apply to wires used as reinforcement in ACSR conductors. (See Specification B502.)
Note 1: Wire ordered to this specification is not intended for redrawing. If wire is desired for this purpose, the manufacturer shall be consulted.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes. The wire shall be composed of a steel core with a... View More
Document History