ASTM International - ASTM B719-20

Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2020
Status: inactive
Page Count: 5
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This specification covers wrought alloy UNS N06333 in the form of hot-finished and cold-finished bars and flats intended for heat resisting applications and general corrosive service.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standard for hot-finished and cold-finished UNS N06333 alloy bars and flats proposed for use in heat resisting applications and general corrosive service. Materials... View More

Document History

April 1, 2025
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy Bar
1.1 This specification covers wrought alloy UNS N06333 in the form of hot-finished and cold-finished bars and flats intended for heat resisting applications and general corrosive service. 1.2 The...
ASTM B719-20
April 1, 2020
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy Bar
1.1 This specification covers wrought alloy UNS N06333 in the form of hot-finished and cold-finished bars and flats intended for heat resisting applications and general corrosive service. 1.2 The...
October 1, 2014
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Bar
1.1 This specification covers wrought alloy UNS N06333 in the form of hot-finished and cold-finished bars and flats intended for heat resisting applications and general corrosive service. 1.2 The...
October 1, 2009
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Bar
1.1 This specification covers wrought alloy UNS N06333 in the form of hot-finished and cold-finished bars and flats intended for heat resisting applications and general corrosive service. 1.2 The...
May 1, 2005
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Bar
This specification covers the standard for hot-finished and cold-finished UNS N06333 alloy bars and flats proposed for use in heat resisting applications and general corrosive service. Materials...
May 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Bar
1.1 This specification covers wrought alloy UNS N06333 in the form of hot-finished and cold-finished bars and flats intended for heat resisting applications and general corrosive service. 1.2 The...
Advertisement