ASTM International - ASTM B830-18(2026)

Standard Specification for Uniform Test Methods and Frequency

active
Buy Now
Organization: ASTM International
Publication Date: 1 February 2026
Status: active
Page Count: 4
ICS Code (Test conditions and procedures in general): 19.020
scope:

1.1 This specification covers a standard basis for uniform testing and frequency to determine physical and electrical compliance for aluminum and copper drawing stock, and aluminum and copper conductors.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 Exception-Resistivity is measured in SI units.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers a standard basis for uniform testing and frequency to determine physical and electrical compliance for aluminum and copper conductors. Diameter, tensile, resistivity and... View More

Document History

ASTM B830-18(2026)
February 1, 2026
Standard Specification for Uniform Test Methods and Frequency
1.1 This specification covers a standard basis for uniform testing and frequency to determine physical and electrical compliance for aluminum and copper drawing stock, and aluminum and copper...
June 15, 2018
Standard Specification for Uniform Test Methods and Frequency
1.1 This specification covers a standard basis for uniform testing and frequency to determine physical and electrical compliance for aluminum and copper drawing stock, and aluminum and copper...
October 1, 2011
Standard Specification for Uniform Test Methods and Frequency
This specification covers a standard basis for uniform testing and frequency to determine physical and electrical compliance for aluminum and copper conductors. Diameter, tensile, resistivity and all...
October 1, 2003
Standard Specification for Uniform Test Methods and Frequency
This specification covers a standard basis for uniform testing and frequency to determine physical and electrical compliance for aluminum and copper conductors. Diameter, tensile, resistivity and all...
January 1, 1997
Standard Specification for Uniform Test Methods and Frequency
1.1 This specification covers a standard basis for uniform testing and frequency to determine physical and electrical compliance for aluminum and copper drawingstock, and aluminum and copper...
Advertisement