ASTM International - ASTM B833-20(2025)
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
| Organization: | ASTM International |
| Publication Date: | 1 May 2025 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
1.1 This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire provided under this specification is intended for use in oxy-fuel and electric arc thermal spraying equipment. Additional zinc alloy compositions used in thermal spraying primarily for electronic applications are found in Specification B943.
1.2 Zinc alloy wire compositions used in thermal spraying primarily for electronic applications are found in Specification B943.
1.3 Zinc alloy wire compositions used as solders are found in Specification B907.
1.4 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire provided... View More
Document History