ASTM International - ASTM C315-07(2026)
Standard Specification for Clay Flue Liners and Chimney Pots
| Organization: | ASTM International |
| Publication Date: | 1 May 2026 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
1.1 This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 For installation of clay flue liners, see Practice C1283.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys. The liners and pots shall... View More
Document History