ASTM International - ASTM C1694-09(2025)

Standard Specification for Reinforced Autoclaved Aerated Concrete (AAC) Elements

active
Buy Now
Organization: ASTM International
Publication Date: 15 November 2025
Status: active
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers reinforced solid elements manufactured from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The specification addresses dimensional tolerances, maximum limits for drying shrinkage, requirements for steel reinforcement, and shipping and handling.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1694-09(2025)
November 15, 2025
Standard Specification for Reinforced Autoclaved Aerated Concrete (AAC) Elements
1.1 This specification covers reinforced solid elements manufactured from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The specification addresses...
June 1, 2017
Standard Specification for Reinforced Autoclaved Aerated Concrete (AAC) Elements
1.1 This specification covers reinforced solid elements manufactured from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The specification addresses...
October 1, 2009
Standard Specification for Reinforced Autoclaved Aerated Concrete (AAC) Elements
1.1 This specification covers reinforced solid elements manufactured from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification . The specification addresses...
Advertisement