ASTM International - ASTM C1710-24

Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2024
Status: active
Page Count: 9
ICS Code (Plastics and rubber insulating materials): 29.035.20
significance And Use:

5.1 This guide applies to flexible closed cell insulation tubing and sheet materials manufactured according to Specifications C534 and C1427. This standard is intended to provide a basic guide for... View More

scope:

1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with Specification C534 (Elastomeric based insulation) or Specification C1427 (polyolefin based insulation). The materials covered in this guide encompass a service temperature of -297 to 300°F (-183 to 150°C) as indicated in the material specifications referenced above. Many of the recommendations made are specific to below ambient applications only.

1.2 The purpose of this guide is to optimize the thermal performance and longevity of installed closed cell flexible insulation systems. By following this guide, the owner, and designer can expect to achieve the energy savings expected and prevention of condensation under the specified design conditions. This document is limited to installation procedures and does not encompass system design.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1710-24
March 1, 2024
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
March 1, 2022
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
September 1, 2021
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
March 1, 2021
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
November 1, 2020
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
September 1, 2016
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
September 15, 2015
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
September 1, 2011
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
November 1, 2009
Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with...
Advertisement