ASTM International - ASTM C1764-25

Standard Test Methods for Non Metallic Plaster Bases (Lath) Used With Portland Cement Based Plaster

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2025
Status: active
Page Count: 4
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
significance And Use:

4.1 General:

4.1.1 Non metallic reinforced Portland cement based plaster are exterior wall claddings that may be subject to variety of conditions over the claddings service life. These test... View More

scope:

1.1 These test methods evaluate the performance of non metallic plaster bases used with Portland cement based plaster under a variety of test exposures.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1764-25
December 1, 2025
Standard Test Methods for Non Metallic Plaster Bases (Lath) Used With Portland Cement Based Plaster
4.1 General: 4.1.1 Non metallic reinforced Portland cement based plaster are exterior wall claddings that may be subject to variety of conditions over the claddings service life. These test methods...
October 15, 2020
Standard Test Methods for Non Metallic Plaster Bases (Lath) Used With Portland Cement Based Plaster in Vertical Wall Applications
4.1 General: 4.1.1 Non metallic reinforced Portland cement based plaster are vertically applied exterior wall claddings that may be subject to variety of conditions over the claddings service life....
October 1, 2018
Standard Test Methods for Non Metallic Plaster Bases (Lath) Used with Portland Cement Based Plaster in Vertical Wall Applications
4.1 General:  4.1.1 Non metallic reinforced Portland Cement Based Plaster are vertically applied exterior wall claddings that may be subject to variety of conditions over the claddings service life....
September 1, 2016
Standard Test Methods for Non Metallic Plaster Bases (Lath) Used with Portland Cement Based Plaster in Vertical Wall Applications
4.1 General:  4.1.1 Non metallic reinforced Portland Cement Based Plaster are vertically applied exterior wall claddings that may be subject to variety of conditions over the claddings service life....
October 1, 2012
Standard Test Methods for Non Metallic Plaster Bases (Lath) Used with Portland Cement Based Plaster in Vertical Wall Applications
4.1 General: 4.1.1 Non metallic reinforced Portland Cement Based Plaster are vertically applied exterior wall claddings that may be subject to variety of conditions over the claddings service life....
Advertisement