ASTM International - ASTM C1903-24

Standard Specification for Precast Concrete Duct Bank

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2024
Status: active
Page Count: 7
ICS Code (Pipes and fittings of other materials): 23.040.50
ICS Code (External sewage systems): 93.030
scope:

1.1 This specification includes the manufacturing requirements and installation guidelines of a precast duct bank system including polyvinyl chloride (PVC) duct enclosed in a concrete envelope. This specification also includes information relating to trenching, backfilling, plugging, and other incidentals necessary for a complete installation.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1903-24
January 1, 2024
Standard Specification for Precast Concrete Duct Bank
1.1 This specification includes the manufacturing requirements and installation guidelines of a precast duct bank system including polyvinyl chloride (PVC) duct enclosed in a concrete envelope. This...
January 1, 2021
Standard Specification for Precast Concrete Duct Bank
1.1 This specification includes the manufacturing requirements and installation guidelines of a precast duct bank system including polyvinyl chloride (PVC) duct enclosed in a concrete envelope. This...
Advertisement