ASTM International - ASTM D2661-24
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe and Fittings
| Organization: | ASTM International |
| Publication Date: | 1 July 2024 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
1.1 This specification covers fittings and single and coextruded acrylonitrile-butadi
1.2 Specification for fittings for use with pipe meeting the requirements of this specification are given in Annex A1.
1.3 Acrylonitrile-butadi
1.4 Reprocessed plastic or recycled plastic as defined in Terminology D883 is excluded.
1.5 Recommendations for storage, joining, and installation are provided in Appendix X1, Appendix X2, and Appendix X3, respectively.
1.6 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.
1.7 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers acrylonitrile-butadi
Document History