ASTM International - ASTM D2911/D2911M-16(2023)

Standard Specification for Dimensions and Tolerances for Plastic Bottles

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2023
Status: active
Page Count: 17
ICS Code (Bottles. Pots. Jars): 55.100
scope:

1.1 This specification covers the thread configuration and dimensions for finishes for plastic bottles with screw-type closures, having a maximum capacity of 18.9 L (5 gal) and a maximum bottle dimension of 305 mm (12 in.). Included are tolerances for bottle capacity and body dimensions.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.3 The following precautionary caveat pertains only to the test methods portion, Section 8 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

Note 1: There is no known ISO equivalent to this standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the thread configuration and dimensions for finishes for plastic bottles with screw-type closures. The bottle overflow and body dimensional tolerances are detailed. The... View More

Document History

ASTM D2911/D2911M-16(2023)
November 1, 2023
Standard Specification for Dimensions and Tolerances for Plastic Bottles
1.1 This specification covers the thread configuration and dimensions for finishes for plastic bottles with screw-type closures, having a maximum capacity of 18.9 L (5 gal) and a maximum bottle...
April 1, 2016
Standard Specification for Dimensions and Tolerances for Plastic Bottles
1.1 This specification covers the thread configuration and dimensions for finishes for plastic bottles with screw-type closures, having a maximum capacity of 18.9 L (5 gal) and a maximum bottle...
Advertisement