ASTM International - ASTM D3141/D3141M-21(2026)
Standard Specification for Asphalt for Undersealing Portland-Cement Concrete Pavements
| Organization: | ASTM International |
| Publication Date: | 1 June 2026 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers asphalt suitable for undersealing portland-cement concrete and overlaid concrete pavements by pumping hot asphalt under the slabs.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the properties, sampling, and testing of asphalt suitable for undersealing Portland cement concrete and overlaid concrete pavements by pumping hot asphalt under the... View More
Document History