ASTM International - ASTM D3754-24
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer and Industrial Pressure Pipe
| Organization: | ASTM International |
| Publication Date: | 1 August 2024 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both glass-fiber-reinforc
Note 1: For the purposes of this standard, polymer does not include natural polymers.
1.2 The values given in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
| 3 | Grade?? | 1 Polyester resin surface layer- reinforced B | 2 polyester B resin surface layer- | 3 polyester B resin and sand surface layer nonreinforced | 4 epoxy resin surface layer- reinforced | 5 epoxy resin surface layer- nonreinforced | 6 No surface layer |
| 4 | ??Class
C | C50 | C100 | C150 | C200 | C250 | C300 | C350 | C400 | C450 |
| 5 | Pipe Stiffness ?psi (kPa) | A 9 (62) | B 18 (124) | C 36 (248) | D 72 (496) ABC |
1.3 The following precautionary caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
Note 2: There is no known ISO equivalent to this standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers machine-made fiberglass pipe for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both... View More
Document History