ASTM International - ASTM D3955-25
Standard Specification for Electrical Insulating Varnishes
| Organization: | ASTM International |
| Publication Date: | 1 December 2025 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Varnished fabrics): | 29.035.60 |
scope:
1.1 This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by dip process.
1.2 Varnishes, flexible or rigid, included in this specification are:
Grade DA-Air-dry
Grade DO-Organic solvent containing, baking,
Grade DM-Reactive diluent containing,
Grade DS-Silicone,
Grade DW-Water containing, and
Grade DT-Thixotropic.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Note 1: This specification resembles IEC?60455 in title only. The content is significantly different.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by... View More
Document History