ASTM International - ASTM D4397-16(2023)

Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2023
Status: active
Page Count: 4
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers polyethylene sheeting, 250 μm (0.010 in. or 10 mils) or less in thickness, intended for construction, industrial, and agricultural applications.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 The following precautionary statement pertains only to the test methods portion, Section 8 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: There is no known ISO equivalent to this standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers polyethylene sheeting with a determined thickness intended for construction, industrial and agricultural applications. The sheeting shall be made from polyethylene or... View More

Document History

ASTM D4397-16(2023)
November 1, 2023
Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
1.1 This specification covers polyethylene sheeting, 250 μm (0.010 in. or 10 mils) or less in thickness, intended for construction, industrial, and agricultural applications. 1.2 The values stated...
May 1, 2016
Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
1.1 This specification covers polyethylene sheeting, 250 μm (0.010 in. or 10 mils) or less in thickness, intended for construction, industrial, and agricultural applications. 1.2 The values stated...
August 1, 2010
Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
This specification covers polyethylene sheeting with a determined thickness intended for construction, industrial and agricultural applications. The sheeting shall be made from polyethylene or...
November 1, 2008
Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
This specification covers polyethylene sheeting with a determined thickness intended for construction, industrial and agricultural applications. The sheeting shall be made from polyethylene or...
November 1, 2008
Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
This specification covers polyethylene sheeting with a determined thickness intended for construction, industrial and agricultural applications. The sheeting shall be made from polyethylene or...
November 10, 2002
Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
This specification covers polyethylene sheeting with a determined thickness intended for construction, industrial and agricultural applications. The sheeting shall be made from polyethylene or...
November 10, 2000
Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
1.1 This specification covers polyethylene sheeting, 250 µm (0.010 in. or 10 mils) or less in thickness, intended for construction, industrial, and agricultural applications. 1.2 The values stated...
Advertisement