ASTM International - ASTM D4692-01(2026)
Standard Practice for Calculation and Adjustment of Sulfate Scaling Salts (CaSO 4 , SrSO 4 , and BaSO 4 ) for Reverse Osmosis and Nanofiltration
| Organization: | ASTM International |
| Publication Date: | 1 March 2026 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
significance And Use:
5.1 In the design and operation of reverse osmosis and nanofiltration installations, it is important to predict the CaSO4, SrSO4, and BaSO4 scaling properties of... View More
scope:
1.1 This practice covers the calculation and adjustment of calcium, strontium, and barium sulfates for the concentrate stream of a reverse osmosis or nanofiltration system. The calculations are used to determine the need for scale control in the operation and design of reverse osmosis and nanofiltration installations. This practice is applicable for all types of reverse osmosis devices (tubular, spiral wound, and hollow fiber) and nanofiltration devices.
1.2 This practice is applicable to both brackish waters and seawaters.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History