ASTM International - ASTM D5219-25
Standard Terminology Relating to Body Dimensions for Apparel Sizing
| Organization: | ASTM International |
| Publication Date: | 1 June 2025 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Clothing industry (Vocabularies)): | 01.040.61 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 This standard is a compilation of terminology related to the body dimensions for apparel sizing.
1.2 For definitions of other textile terms, refer to Terminology D123.
1.3 The terms are listed in alphabetical order regardless of whether they are horizontal or vertical measurements. The three-dimensional Avatars were created by Alvanon Inc. See Figs. 1-21.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.