ASTM International - ASTM D6615-25
Standard Specification for Jet B Wide-Cut Aviation Turbine Fuel
| Organization: | ASTM International |
| Publication Date: | 1 October 2025 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
scope:
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract.
1.2 This specification defines one specific type of aviation turbine fuel for civil use. This fuel has advantages for operations in very low temperature environments compared with other fuels described in Specification D1655. This fuel is intended for use in aircraft that are certified to use such fuel.
1.3 This specification does not define the quality assurance testing and procedures necessary to ensure that fuel in the distribution system continues to comply with this specification after batch certification. Such procedures are defined elsewhere, for example in ICAO?9977, EI/JIG Standard?1530, JIG?1, JIG?2, API?1543, API?1595, and ATA-103.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. This specification defines type Jet B wide-cut... View More
Document History