ASTM International - ASTM D6626-23

Standard Specification for Performance-Graded Trinidad Lake Modified Asphalt Binder

active
Buy Now
Organization: ASTM International
Publication Date: 15 December 2023
Status: active
Page Count: 3
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers performance-graded Trinidad Lake modified asphalt binders. Grading designations are related to the LTPPBind Online calculated maximum pavement design temperature and the minimum pavement design temperature.

Note 1: For more information on LTPPBind Online, see https://infopave.fhwa.dot.gov/Tools/LTPPBindOnline accessed July 10, 2023.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standards for graded Trinidad Lake modified asphalt binders. Grading is related to the average seven-day maximum pavement design temperature, the intermediate... View More

Document History

ASTM D6626-23
December 15, 2023
Standard Specification for Performance-Graded Trinidad Lake Modified Asphalt Binder
1.1 This specification covers performance-graded Trinidad Lake modified asphalt binders. Grading designations are related to the LTPPBind Online calculated maximum pavement design temperature and the...
May 1, 2021
Standard Specification for Performance-Graded Trinidad Lake Modified Asphalt Binder
1.1 This specification covers performance-graded Trinidad Lake modified asphalt binders. Grading designations are related to the average seven-day maximum pavement design temperature, °C, the...
December 1, 2015
Standard Specification for Performance Graded Trinidad Lake Modified Asphalt Binder
1.1 This specification covers performance graded Trinidad Lake modified asphalt binders. Grading designations are related to the average seven-day maximum pavement design temperature, °C, the...
June 15, 2009
Standard Specification for Performance Graded Trinidad Lake Modified Asphalt Binder
1.1 This specification covers performance graded Trinidad Lake modified asphalt binders. Grading designations are related to the average seven-day maximum pavement design temperature, °C, the...
April 10, 2001
Standard Specification for Graded Trinidad Lake Modified Asphalt Binder
1.1 This specification covers graded Trinidad Lake modified asphalt binders. Grading designations are related to the average seven-day maximum pavement design temperature, oC, the intermediate...
Advertisement