ASTM International - ASTM D8139-23

Standard Specification for Semi-Rigid, Closed-Cell Polypropylene Foam, Preformed Expansion Joint Fillers for Concrete Paving and Structural Construction

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2023
Status: active
Page Count: 2
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers preformed expansion joint fillers made from closed-cell polypropylene foam materials having suitable compressibility, recovery from compression, nonextruding, and weather-resistant characteristics.

1.1.1 Type I, closed-cell polypropylene foam.

1.2 These joint fillers are intended for use in concrete pavements in full-depth joints. There are several variations in size with typical thicknesses of 1/2 in. (12.7?mm), 3/4 in. (19.05?mm), and 1?in. (25.4?mm); typical widths of 31/2 in. (88.9?mm), 4?in. (101.6?mm), 5?in. (127?mm), 6?in. (152.5?mm), 7?in. (177.8?mm), 8?in. (203.2?mm), or 48?in. (1.2?m) sheet; and typical lengths of 5?ft (1.52?m) and 10?ft (3.05?m).

1.3 The values stated in inch-pound units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D8139-23
December 1, 2023
Standard Specification for Semi-Rigid, Closed-Cell Polypropylene Foam, Preformed Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers made from closed-cell polypropylene foam materials having suitable compressibility, recovery from compression, nonextruding, and...
October 1, 2017
Standard Specification for Semi-Rigid, Closed-Cell Polypropylene Foam, Preformed Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers made from closed-cell polypropylene foam materials having suitable compressibility, recovery from compression, nonextruding, and...
Advertisement