ASTM International - ASTM D8619-25
Standard Test Method for Determination of the Degree of Disintegration of Items Under Defined In-Field Composting Conditions Using Containers
| Organization: | ASTM International |
| Publication Date: | 1 July 2025 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Other standards related to wastes): | 13.030.99 |
significance And Use:
5.1 This field test method is intended to measure the level of disintegration of compostable items that independently meet Specification D6400, or equivalent specifications, in aerobic composting... View More
scope:
1.1 This standardized test method will determine the percentage disintegration of a compostable item under defined in-field composting conditions.
1.2 This test method is intended to be used on items which meet the criteria of internationally recognized compostability standard specifications (i.e., Specifications D6400, D6868, and D8410, ISO 17088, etc.).
1.3 This test method produces a result of percent disintegration by weight and by surface area, and defines the boundaries for validity of a disintegration test. This standardized test method is appropriate for facilities operating within the in-field operating conditions (e.g., C:N, moisture, pH, bulk density, oxygen, residence time, temperature, available oxygen, etc.), which are relevant regardless of composting technology and size, based on best practices established in The Composting Handbook.2 See Section 7, Sampling and Test Conditions.
1.4 The field test period is intended to represent the full duration of a compost process at a given facility, from receipt of raw feedstocks through transformation to mature and stable compost.
1.5 The values stated in SI units are to be regarded as standard. Other units used for information or calculation shall be converted to SI.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History