ASTM International - ASTM E1046-85(2026)

Standard Specification for Glass Westergren Tube, Disposable

active
Buy Now
Organization: ASTM International
Publication Date: 1 June 2026
Status: active
Page Count: 2
ICS Code (Other standards related to laboratory medicine): 11.100.99
scope:

1.1 This specification covers a disposable tube used for measuring the erythrocyte sedimentation rate, ESR (the suspension stability of red cells in diluted, anti-coagulated human blood).

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers a disposable glass Westergren tube used for measuring the erythrocyte sedimentation rate. Covered by this specification are Type I (standard Westergren tube used in... View More

Document History

ASTM E1046-85(2026)
June 1, 2026
Standard Specification for Glass Westergren Tube, Disposable
1.1 This specification covers a disposable tube used for measuring the erythrocyte sedimentation rate, ESR (the suspension stability of red cells in diluted, anti-coagulated human blood). 1.2 The...
January 1, 2021
Standard Specification for Glass Westergren Tube, Disposable
1.1 This specification covers a disposable tube used for measuring the erythrocyte sedimentation rate, ESR (the suspension stability of red cells in diluted, anti-coagulated human blood). 1.2 The...
June 1, 2015
Standard Specification for Glass Westergren Tube, Disposable
This specification covers a disposable glass Westergren tube used for measuring the erythrocyte sedimentation rate. Covered by this specification are Type I (standard Westergren tube used in...
July 1, 2010
Standard Specification for Glass Westergren Tube, Disposable
This specification covers a disposable glass Westergren tube used for measuring the erythrocyte sedimentation rate. Covered by this specification are Type I (standard Westergren tube used in...
October 1, 2005
Standard Specification for Glass Westergren Tube, Disposable
This specification covers a disposable glass Westergren tube used for measuring the erythrocyte sedimentation rate. Covered by this specification are Type I (standard Westergren tube used in...
January 1, 2000
Standard Specification for Glass Westergren Tube, Disposable
1.1 This specification covers a disposable tube used for measuring the erythrocyte sedimentation rate, ESR (the suspension stability of red cells in diluted, anti-coagulated human blood).
January 1, 2000
Standard Specification for Glass Westergren Tube, Disposable
1.1 This specification covers a disposable tube used for measuring the erythrocyte sedimentation rate, ESR (the suspension stability of red cells in diluted, anti-coagulated human blood).
Advertisement