ASTM International - ASTM E1102-91(2026)

Standard Terminology Relating to Agricultural Chemical Application

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2026
Status: active
Page Count: 3
ICS Code (Agriculture (Vocabularies)): 01.040.65
ICS Code (Pesticides and other agrochemicals in general): 65.100.01
scope:

1.1 The purpose of this terminology standard is to establish uniformity in terms used in the field of agricultural chemical application. Terms are adopted from related fields and where applicable from Terminology E609.

1.2 The terms are appropriate to any agricultural chemical application. Units in parenthesis following a definition are meant as typical and are not exhaustive of all units available for the term.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement