ASTM International - ASTM E2771-24

Standard Terminology for Homeland Security Applications

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2024
Status: active
Page Count: 38
ICS Code (Accident and disaster control): 13.200
significance And Use:

3.1 In this terminology, definitions used in other ASTM International standards are indicated by following the definition with the designation of the standard.

scope:

1.1 This terminology provides definitions and abbreviations of terms used in ASTM International standards pertaining to homeland security applications.

1.2 The following is a table of contents:

Section Title
1 Scope
2 Referenced Documents
3 Significance and Use
4 Terminology
4.1 Definitions
4.2 Abbreviations
5 Keywords
Appendix X1 Terms and Definitions from Withdrawn ASTM E54 Standards
X1.1.2 List of Withdrawn Standards
X1.1.3 Definitions
Appendix X2 Terms and Definitions that Have Been Deleted from ASTM E54 Standards
X2.1.2 Definitions
N/A References

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement